Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-5112ELF

Description
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote
Description
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 51.1K, 1%, 0.1W, Thick Film, 0603 from Bourns is a chip resistor designed for general-purpose applications. It features a resistance value of 51.1 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.1W at 70°C, and it operates within a temperature range of -55°C to +155°C. The maximum working voltage is 50V, with a maximum overload voltage of 100V. This resistor is RoHS compliant and lead-free, ensuring it meets environmental standards. It is compatible with various soldering processes and is available in a compact 0603 package size, which measures 1.6mm x 0.8mm x 0.45mm. The resistor's construction includes a three-layer contacting process that enhances solderability and reliability.

Datasheet Summary
Powered by GS/AI

The Resistor 51.1K, 1%, 0.1W, Thick Film, 0603 from Bourns is a chip resistor designed for general-purpose applications. It features a resistance value of 51.1 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.1W at 70°C, and it operates within a temperature range of -55°C to +155°C. The maximum working voltage is 50V, with a maximum overload voltage of 100V. This resistor is RoHS compliant and lead-free, ensuring it meets environmental standards. It is compatible with various soldering processes and is available in a compact 0603 package size, which measures 1.6mm x 0.8mm x 0.45mm. The resistor's construction includes a three-layer contacting process that enhances solderability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-5112ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-5112ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-5112ELFCT-ND
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-5112ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-5112ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-5112ELFDKR-ND
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-5112ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-5112ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-5112ELFTR-ND
51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

51.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5112ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-5112ELF
Chip Resistor - Surface Mount CR0603-FX-5112ELF
RES SMD 51.1K OHM 1% 1/10W 0603

RES SMD 51.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 51K1, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7710
Res, 51K1, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7710
RES, 51K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK7373
Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK7373
RES, 51.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 51.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 02J2185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
02J2185
Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 02J2185
RES, 51.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 51.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 118-CR0603-FX-5112ELFCT-ND CR0603-FX-5112ELF 67AC7710 33AK7373
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51K1, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 51.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details