Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-5102ELF

Description
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-5102ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5102ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-5102ELFCT-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5102ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5102ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-5102ELFTR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5102ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5102ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-5102ELFDKR-ND
51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

51 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477074P
Surface Mount Resistors 2477074P
Bourns CR0603-FX-5102ELF Resistor

Bourns CR0603-FX-5102ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477073
Surface Mount Resistors 2477073
Bourns CR0603-FX-5102ELF Resistor

Bourns CR0603-FX-5102ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477074
Surface Mount Resistors 2477074
Bourns CR0603-FX-5102ELF Resistor

Bourns CR0603-FX-5102ELF Resistor

Supplier's Site
Res, 51Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2464
Res, 51Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2464
RES, 51KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 51KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 51K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8379
Res, 51K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8379
RES, 51K, 1%, 0.1W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0603-FX-5102ELFCT-ND 2477074P 32K2464 33AK8379
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 51Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 51K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details