Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-49R9ELF

Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-49R9ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-49R9ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-49R9ELFCT-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-49R9ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-49R9ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-49R9ELFTR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-49R9ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-49R9ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-49R9ELFDKR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9052750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052750
Surface Mount Resistors 9052750
Bourns CR0603-FX-49R9ELF

Bourns CR0603-FX-49R9ELF

Supplier's Site
Surface Mount Resistors - 1814392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814392
Surface Mount Resistors 1814392
Bourns CR0603-FX-49R9ELF

Bourns CR0603-FX-49R9ELF

Supplier's Site
Surface Mount Resistors - 1814462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1814462
Surface Mount Resistors 1814462
Bourns CR0603-FX-49R9ELF

Bourns CR0603-FX-49R9ELF

Supplier's Site
Surface Mount Resistors - 458586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458586
Surface Mount Resistors 458586
Bourns CR0603-FX-49R9ELF

Bourns CR0603-FX-49R9ELF

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Bourns - 06X5140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Bourns
06X5140
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Bourns 06X5140
RES, THICK FILM, 49R9, 1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 02J2177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
02J2177
Res, 49R9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 02J2177
RES, 49R9, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 49.9R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 47AK6093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49.9R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
47AK6093
Res, 49.9R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 47AK6093
RES, 49.9R, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49.9R, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-49R9ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-49R9ELF
Chip Resistor - Surface Mount CR0603-FX-49R9ELF
RES SMD 49.9 OHM 1% 1/10W 0603

RES SMD 49.9 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0603-FX-49R9ELFCT-ND 9052750 1814392 458586 06X5140 CR0603-FX-49R9ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers