499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES, 499K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 499K, 1%, 0.1W, THICK FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 499KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2463187P | CR0603-FX-4993ELFDKR-ND | 67AC7704 | 33AK8376 | 32K2459 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 499K, 1%, 0603, Thick Film; Resistor Case Style Bourns | Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns | Res, 499Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 499000 ohms | 499000 ohms | 499000 ohms | 499000 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |