Bourns, Inc. Surface Mount Resistors CR0603-FX-4992ELF

Description
Bourns CR0603-FX-4992ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-FX-4992ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630357
Surface Mount Resistors 630357
Bourns CR0603-FX-4992ELF Resistor

Bourns CR0603-FX-4992ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 118-CR0603-FX-4992ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4992ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4992ELFDKR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-4992ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4992ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4992ELFCT-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-4992ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4992ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4992ELFTR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 49K9, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7703
Res, 49K9, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7703
RES, 49K9, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 49K9, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 49.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5402
Res, 49.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5402
RES, 49.9K, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 49.9K, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8375
Res, 49K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8375
RES, 49K9, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49K9, 1%, 0.1W, THICK FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4992ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-4992ELF
Chip Resistor - Surface Mount CR0603-FX-4992ELF
RES SMD 49.9K OHM 1% 1/10W 0603

RES SMD 49.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 630357 118-CR0603-FX-4992ELFDKR-ND 67AC7703 61J5402 33AK8375 CR0603-FX-4992ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 49K9, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 49.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 49K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details