Bourns, Inc. SMD 10W Resistor CR0603-FX-4991ELF

Description
RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: CR0603-FX-4991ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4991ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: CR0603-FX-4991ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4991ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CR0603-FX-4991ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-4991ELF
SMD 10W Resistor 52-CR0603-FX-4991ELF
RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: CR0603-FX-4991ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4991ELF can be used for catalog matching and distributor lookup.

RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: CR0603-FX-4991ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4991ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4991ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4991ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-4991ELFDKR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4991ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4991ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-4991ELFCT-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4991ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4991ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-4991ELFTR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477067
Surface Mount Resistors 2477067
Bourns CR0603-FX-4991ELF Resistor

Bourns CR0603-FX-4991ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477066
Surface Mount Resistors 2477066
Bourns CR0603-FX-4991ELF Resistor

Bourns CR0603-FX-4991ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477067P
Surface Mount Resistors 2477067P
Bourns CR0603-FX-4991ELF Resistor

Bourns CR0603-FX-4991ELF Resistor

Supplier's Site
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns - 38AC0800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
38AC0800
Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns 38AC0800
RES, 4K99, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 4.99K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.99K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5401
Res, 4.99K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5401
RES, 4.99K, 1%, 0.1W, THICK FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 4.99K, 1%, 0.1W, THICK FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8374
Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8374
RES, 4K99, 1%, 0.1W, THICK FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, THICK FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4991ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-4991ELF
Chip Resistor - Surface Mount CR0603-FX-4991ELF
RES SMD 4.99K OHM 1% 1/10W 0603

RES SMD 4.99K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-FX-4991ELF CR0603-FX-4991ELFDKR-ND 2477067 38AC0800 61J5401 33AK8374 CR0603-FX-4991ELF
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, 4K99, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns Res, 4.99K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details