Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-47R0ELF

Description
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-47R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-47R0ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-47R0ELFDKR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-47R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-47R0ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-47R0ELFTR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-47R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-47R0ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-47R0ELFCT-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477065P
Surface Mount Resistors 2477065P
Bourns CR0603-FX-47R0ELF Resistor

Bourns CR0603-FX-47R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477063
Surface Mount Resistors 2477063
Bourns CR0603-FX-47R0ELF Resistor

Bourns CR0603-FX-47R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477065
Surface Mount Resistors 2477065
Bourns CR0603-FX-47R0ELF Resistor

Bourns CR0603-FX-47R0ELF Resistor

Supplier's Site
SMD 47 OHM 10W Resistor - 52-CR0603-FX-47R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 10W Resistor
52-CR0603-FX-47R0ELF
SMD 47 OHM 10W Resistor 52-CR0603-FX-47R0ELF
RES SMD 47 OHM 1% 1/10W 0603 Product overview: CR0603-FX-47R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-47R0ELF can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 1% 1/10W 0603 Product overview: CR0603-FX-47R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-47R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7697
Res, 47R, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7697
RES, 47R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8367
Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8367
RES, 47R, 1%, 0.1W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, 47R, 1%, 0.1W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2449
Res, 47Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2449
RES, 47OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CR0603-FX-47R0ELFDKR-ND 2477065P 52-CR0603-FX-47R0ELF 67AC7697 33AK8367 32K2449
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 47 OHM 10W Resistor Res, 47R, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 47Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers