47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Bourns CR0603-FX-4752ELF Resistor
Thick Film Resistors - SMD 47.5K ohm 1%
RES, 47K5, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47.5kohm;
RES, 47K5, 1%, 0.1W, THICK FILM, 0603; Resistance:47.5kohm;
RES, 47.5K, 1%, 0.1W, THICK FILM, 0603; Resistance:47.5kohm;
RES SMD 47.5K OHM 1% 1/10W 0603
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CR0603-FX-4752ELFTR-ND | 630216 | 103-CR0603-FX-4752ELF | 67AC7700 | 33AK8372 | 32K2453 | CR0603-FX-4752ELF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Thick Film Resistors - SMD 47.5K ohm 1% | Res, 47K5, 1%, 0603, Thick Film; Resistor Case Style Bourns | Res, 47K5, 1%, 0.1W, Thick Film, 0603; Resistance Bourns | Res, 47.5K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); Surface Mount | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |