Bourns, Inc. Surface Mount Resistors CR0603-FX-4751ELF

Description
Bourns CR0603-FX-4751ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-FX-4751ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630215
Surface Mount Resistors 630215
Bourns CR0603-FX-4751ELF Resistor

Bourns CR0603-FX-4751ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-4751ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4751ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-4751ELFTR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4751ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4751ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-4751ELFDKR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4751ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4751ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-4751ELFCT-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K75, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7699
Res, 4K75, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7699
RES, 4K75, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.75kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K75, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.75kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8371
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8371
RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4.75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5397
Res, 4.75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5397
RES, 4.75K, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 4.75K, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4751ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-4751ELF
Chip Resistor - Surface Mount CR0603-FX-4751ELF
RES SMD 4.75K OHM 1% 1/10W 0603

RES SMD 4.75K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 630215 CR0603-FX-4751ELFTR-ND 67AC7699 33AK8371 61J5397 CR0603-FX-4751ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 4K75, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 4.75K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0200 ohms 4750 ohms 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details