The Bourns 470K ohm thick film chip resistor (part number 33AK8369) features a resistance tolerance of ±1% and a power rating of 0.1W (100mW). It is packaged in a 0603 case size, which is equivalent to 1.6mm x 0.8mm. The maximum working voltage for this resistor is 75V, making it suitable for various general-purpose applications. The resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for a wide operating temperature range of -55 °C to +155 °C, providing versatility in different environments. The product is also characterized by a three-layer termination process that enhances solderability and prevents leaching.
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Bourns CR0603-FX-4703ELF Resistor
Bourns CR0603-FX-4703ELF Resistor
Bourns CR0603-FX-4703ELF Resistor
RES, THICK FILM, 470K, 1%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 470K, 1%, 0.1W, THICK FILM, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 470K OHM 1% 1/10W 0603
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CR0603-FX-4703ELFCT-ND | 2477062 | 06X5139 | 33AK8369 | CR0603-FX-4703ELF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Bourns | Res, 470K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |