Bourns, Inc. SMD 470 OHM 10W Resistor CR0603-FX-4700ELF

Description
RES SMD 470 OHM 1% 1/10W 0603 Product overview: CR0603-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4700ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 1% 1/10W 0603 Product overview: CR0603-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4700ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 OHM 10W Resistor - 52-CR0603-FX-4700ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 10W Resistor
52-CR0603-FX-4700ELF
SMD 470 OHM 10W Resistor 52-CR0603-FX-4700ELF
RES SMD 470 OHM 1% 1/10W 0603 Product overview: CR0603-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4700ELF can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/10W 0603 Product overview: CR0603-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4700ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4700ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4700ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-4700ELFDKR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4700ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4700ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-4700ELFTR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4700ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4700ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-4700ELFCT-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326139-CR0603-FX-4700ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326139-CR0603-FX-4700ELF
Resistors - Chip Resistor - Surface Mount 1326139-CR0603-FX-4700ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1326139-CR0603-FX-47 00ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603-FX-4700ELFTR, CR0603-FX-4700ELFDKR ,CR0603-FX-4700ELFCT ,CR0603FX4700ELF,CR0 603-FX-4700ELF-ND Base Product Number: CR0603 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326139-CR0603-FX-4700ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0603-FX-4700ELFTR,CR0603-FX-4700ELFDKR,CR0603-FX-4700ELFCT,CR0603FX4700ELF,CR0603-FX-4700ELF-ND
Base Product Number: CR0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 2477056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477056
Surface Mount Resistors 2477056
Bourns CR0603-FX-4700ELF Resistor

Bourns CR0603-FX-4700ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477057P
Surface Mount Resistors 2477057P
Bourns CR0603-FX-4700ELF Resistor

Bourns CR0603-FX-4700ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477057
Surface Mount Resistors 2477057
Bourns CR0603-FX-4700ELF Resistor

Bourns CR0603-FX-4700ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-4700ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-4700ELF
Chip Resistor - Surface Mount CR0603-FX-4700ELF
RES SMD 470 OHM 1% 1/10W 0603

RES SMD 470 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Bourns - 32K2450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Bourns
32K2450
Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Bourns 32K2450
RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Bourns - 84W7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Bourns
84W7239
Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Bourns 84W7239
RES, THICK FILM, 470R, 1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 470 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 06X5137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 470 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
06X5137
Surface Mount Thick Film Resistor, Cr Series, 470 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 06X5137
Surface Mount Thick Film Resistor, CR Series, 470 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 470 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CR0603-FX-4700ELF CR0603-FX-4700ELFDKR-ND 1326139-CR0603-FX-4700ELF 2477056 CR0603-FX-4700ELF 32K2450 84W7239 06X5137
Product Name SMD 470 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 470R, 1%, 0.1W, 0603, Reel; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 470 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data