Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-4222ELF

Description
RES SMD 42.2K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 42.2K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-4222ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4222ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4222ELFDKR-ND
RES SMD 42.2K OHM 1% 1/10W 0603

RES SMD 42.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-4222ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4222ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4222ELFCT-ND
RES SMD 42.2K OHM 1% 1/10W 0603

RES SMD 42.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-4222ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4222ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4222ELFTR-ND
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,42.2Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,42.2Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2427
Resistor,ruthenium Oxide,42.2Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2427
Resistor,Ruthenium Oxide,42.2KOhms,50WV ,1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,42.2KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0603-FX-4222ELFDKR-ND 32K2427
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,42.2Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details