Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-4021ELF

Description
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-4021ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4021ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4021ELFDKR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-4021ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4021ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4021ELFCT-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-4021ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-4021ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-4021ELFTR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K02, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7694
Res, 4K02, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7694
RES, 4K02, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K02, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.02kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 4K02, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8364
Res, 4K02, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8364
RES, 4K02, 1%, 0.1W, THICK FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 1%, 0.1W, THICK FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4.02K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.02K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2418
Res, 4.02K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2418
RES, 4.02K, 1%, 0.1W, THICK FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 4.02K, 1%, 0.1W, THICK FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CR0603-FX-4021ELFDKR-ND 67AC7694 33AK8364 32K2418
Product Name Chip Resistor - Surface Mount Res, 4K02, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 4K02, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 4.02K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details