Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-3162ELF

Description
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-3162ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-3162ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-3162ELFTR-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-3162ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-3162ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-3162ELFCT-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-3162ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-3162ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-3162ELFDKR-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-3162ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-3162ELF
Chip Resistor - Surface Mount CR0603-FX-3162ELF
RES SMD 31.6K OHM 1% 1/10W 0603

RES SMD 31.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 31K6, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8358
Res, 31K6, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8358
RES, 31K6, 1%, 0.1W, THICK FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 31K6, 1%, 0.1W, THICK FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7684
Res, 31K6, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7684
RES, 31K6, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 31K6, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 31.6K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31.6K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2364
Res, 31.6K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2364
RES, 31.6K, 1%, 0.1W, THICK FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 31.6K, 1%, 0.1W, THICK FILM, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR0603-FX-3162ELFTR-ND CR0603-FX-3162ELF 33AK8358 67AC7684 32K2364
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 31K6, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 31K6, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 31.6K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details