Bourns, Inc. SMD 10W Resistor CR0603-FX-3093ELF

Description
RES SMD 309K OHM 1% 1/10W 0603 Product overview: CR0603-FX-3093ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-3093ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 309K OHM 1% 1/10W 0603 Product overview: CR0603-FX-3093ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-3093ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CR0603-FX-3093ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-3093ELF
SMD 10W Resistor 52-CR0603-FX-3093ELF
RES SMD 309K OHM 1% 1/10W 0603 Product overview: CR0603-FX-3093ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-3093ELF can be used for catalog matching and distributor lookup.

RES SMD 309K OHM 1% 1/10W 0603 Product overview: CR0603-FX-3093ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-3093ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-3093ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-3093ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-3093ELFCT-ND
309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-3093ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-3093ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-3093ELFTR-ND
309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-3093ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-3093ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-3093ELFDKR-ND
309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1020525-CR0603-FX-3093ELF
Resistors - Chip Resistor - Surface Mount 1020525-CR0603-FX-3093ELF
Win Source Part Number: 1020525-CR0603-FX-30 93ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 309 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CR0603-FX-3093EL FTR,CR0603-FX-3093EL FTR-ND,CR0603-FX-309 3ELF-ND,118-CR0603-F X-3093ELFCT,CR0603-F X-3093ELFCT-ND,CR060 3-FX-3093ELFDKR-ND,C R0603-FX-3093ELFCT,C R0603-FX-3093ELFTR,1 18-CR0603-FX-3093ELF DKR,CR0603-FX-3093EL FDKR Base Product Number: CR0603

Win Source Part Number: 1020525-CR0603-FX-3093ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 309 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CR0603-FX-3093ELFTR,CR0603-FX-3093ELFTR-ND,CR0603-FX-3093ELF-ND,118-CR0603-FX-3093ELFCT,CR0603-FX-3093ELFCT-ND,CR0603-FX-3093ELFDKR-ND,CR0603-FX-3093ELFCT,CR0603-FX-3093ELFTR,118-CR0603-FX-3093ELFDKR,CR0603-FX-3093ELFDKR
Base Product Number: CR0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0603-FX-3093ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-3093ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-3093ELF
RES SMD 309K OHM 1% 1/10W 0603

RES SMD 309K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CR0603-FX-3093ELF 118-CR0603-FX-3093ELFCT-ND 1020525-CR0603-FX-3093ELF CR0603-FX-3093ELF
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 309000 ohms 309000 ohms 309000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details