Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-27R4ELF

Description
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-27R4ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-27R4ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-27R4ELFTR-ND
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-27R4ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-27R4ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-27R4ELFCT-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-27R4ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-27R4ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-27R4ELFDKR-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
SMD 27.4 OHM 10W Resistor - 52-CR0603-FX-27R4ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27.4 OHM 10W Resistor
52-CR0603-FX-27R4ELF
SMD 27.4 OHM 10W Resistor 52-CR0603-FX-27R4ELF
RES SMD 27.4 OHM 1% 1/10W 0603 Product overview: CR0603-FX-27R4ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-27R4ELF can be used for catalog matching and distributor lookup.

RES SMD 27.4 OHM 1% 1/10W 0603 Product overview: CR0603-FX-27R4ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-27R4ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CR0603-FX-27R4ELFTR-ND 52-CR0603-FX-27R4ELF
Product Name Chip Resistor - Surface Mount SMD 27.4 OHM 10W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details