Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-27R0ELF

Description
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-27R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-27R0ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-27R0ELFCT-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-27R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-27R0ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-27R0ELFDKR-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-27R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-27R0ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-27R0ELFTR-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477049P
Surface Mount Resistors 2477049P
Bourns CR0603-FX-27R0ELF Resistor

Bourns CR0603-FX-27R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477048
Surface Mount Resistors 2477048
Bourns CR0603-FX-27R0ELF Resistor

Bourns CR0603-FX-27R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477049
Surface Mount Resistors 2477049
Bourns CR0603-FX-27R0ELF Resistor

Bourns CR0603-FX-27R0ELF Resistor

Supplier's Site
Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Bourns - 06X5132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Bourns
06X5132
Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Bourns 06X5132
RES, THICK FILM, 27R, 1%, 0.1W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.1W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res, 27R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8355
Res, 27R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8355
RES, 27R, 1%, 0.1W, THICK FILM, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, 27R, 1%, 0.1W, THICK FILM, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2329
Res, 27Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2329
RES, 27OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0603-FX-27R0ELFCT-ND 2477049P 06X5132 32K2329
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Bourns Res, 27Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details