Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-2433ELF

Description
243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-2433ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2433ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2433ELFTR-ND
243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2433ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2433ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2433ELFCT-ND
243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2433ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2433ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2433ELFDKR-ND
243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

243 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2433ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2433ELF
Chip Resistor - Surface Mount CR0603-FX-2433ELF
RES SMD 243K OHM 1% 1/10W 0603

RES SMD 243K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res 0603 243K 1% 100Mw Tc100 Bourns - 79AH0586 - Newark, An Avnet Company
Chicago, IL, United States
Res 0603 243K 1% 100Mw Tc100 Bourns
79AH0586
Res 0603 243K 1% 100Mw Tc100 Bourns 79AH0586
RES 0603 243K 1% 100MW TC100

RES 0603 243K 1% 100MW TC100

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0603-FX-2433ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-2433ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-2433ELF
RES SMD 243K OHM 1% 1/10W 0603

RES SMD 243K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CR0603-FX-2433ELFTR-ND CR0603-FX-2433ELF 79AH0586 CR0603-FX-2433ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res 0603 243K 1% 100Mw Tc100 Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details