Bourns, Inc. SMD 22 OHM 10W Resistor CR0603-FX-22R0ELF

Description
RES SMD 22 OHM 1% 1/10W 0603 Product overview: CR0603-FX-22R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-22R0ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 22 OHM 1% 1/10W 0603 Product overview: CR0603-FX-22R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-22R0ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 OHM 10W Resistor - 52-CR0603-FX-22R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 OHM 10W Resistor
52-CR0603-FX-22R0ELF
SMD 22 OHM 10W Resistor 52-CR0603-FX-22R0ELF
RES SMD 22 OHM 1% 1/10W 0603 Product overview: CR0603-FX-22R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-22R0ELF can be used for catalog matching and distributor lookup.

RES SMD 22 OHM 1% 1/10W 0603 Product overview: CR0603-FX-22R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-22R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2477042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477042
Surface Mount Resistors 2477042
Bourns CR0603-FX-22R0ELF Resistor

Bourns CR0603-FX-22R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477043
Surface Mount Resistors 2477043
Bourns CR0603-FX-22R0ELF Resistor

Bourns CR0603-FX-22R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477043P
Surface Mount Resistors 2477043P
Bourns CR0603-FX-22R0ELF Resistor

Bourns CR0603-FX-22R0ELF Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373611-CR0603-FX-22R0ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373611-CR0603-FX-22R0ELF
Resistors - Chip Resistor - Surface Mount 1373611-CR0603-FX-22R0ELF
Win Source Part Number: 1373611-CR0603-FX-22 R0ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0603 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CR0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 22 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373611-CR0603-FX-22R0ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0603
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CR0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 22 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-22R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-22R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-22R0ELFDKR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-22R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-22R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-22R0ELFTR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-22R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-22R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-22R0ELFCT-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Bourns - 32K2286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Bourns
32K2286
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Bourns 32K2286
RES, THICK FILM, 22R, 1%, 0.1W, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 06X5128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
06X5128
Surface Mount Thick Film Resistor, Cr Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 06X5128
Surface Mount Thick Film Resistor, CR Series, 22 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 22 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Bourns - 28X2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Bourns
28X2974
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Bourns 28X2974
RES, THICK FILM, 22R, 1%, 0.1W, 0603, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0603, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-22R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-22R0ELF
Chip Resistor - Surface Mount CR0603-FX-22R0ELF
RES SMD 22 OHM 1% 1/10W 0603

RES SMD 22 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-FX-22R0ELF 2477042 1373611-CR0603-FX-22R0ELF 118-CR0603-FX-22R0ELFDKR-ND 32K2286 06X5128 28X2974 CR0603-FX-22R0ELF
Product Name SMD 22 OHM 10W Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers