Bourns CR0603-FX-2211ELF Resistor
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 2.21K OHM 1% 1/10W 0603
RES, 2K21, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.21kohm;
RES, 2K21, 1%, 0.1W, THICK FILM, 0603; Resistance:2.21kohm;
RES, 2.21K, 1%, 0.1W, THICK FILM, 0603; Resistance:2.21kohm;
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 630200 | CR0603-FX-2211ELFTR-ND | CR0603-FX-2211ELF | 67AC7665 | 33AK8350 | 32K2291 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K21, 1%, 0603, Thick Film; Resistor Case Style Bourns | Res, 2K21, 1%, 0.1W, Thick Film, 0603; Resistance Bourns | Res, 2.21K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Resistance Range | 2210 ohms | 2210 ohms | 2210 ohms | 2210 ohms | 2210 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |