Bourns, Inc. Surface Mount Resistors CR0603-FX-2203ELF

Description
Thick Film Resistor 220K 0.1W 1% 0603
Request a Quote Datasheet
Description
Thick Film Resistor 220K 0.1W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9052732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052732
Surface Mount Resistors 9052732
Thick Film Resistor 220K 0.1W 1% 0603

Thick Film Resistor 220K 0.1W 1% 0603

Supplier's Site
Surface Mount Resistors - 458582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458582
Surface Mount Resistors 458582
Thick Film Resistor 220K 0.1W 1% 0603

Thick Film Resistor 220K 0.1W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-2203ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2203ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2203ELFCT-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2203ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2203ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2203ELFTR-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2203ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2203ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2203ELFDKR-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2203ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2203ELF
Chip Resistor - Surface Mount CR0603-FX-2203ELF
RES SMD 220K OHM 1% 1/10W 0603

RES SMD 220K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Bourns - 06X5131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Bourns
06X5131
Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Bourns 06X5131
RES, THICK FILM, 220K, 1%, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.1W, 0603; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 9052732 458582 CR0603-FX-2203ELFCT-ND CR0603-FX-2203ELF 06X5131
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 220K, 1%, 0.1W, 0603; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details