Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-2201ELF

Description
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-2201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-2201ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-2201ELFTR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-2201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-2201ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-2201ELFDKR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-2201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-2201ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-2201ELFCT-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477038
Surface Mount Resistors 2477038
Bourns CR0603-FX-2201ELF Resistor

Bourns CR0603-FX-2201ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477039P
Surface Mount Resistors 2477039P
Bourns CR0603-FX-2201ELF Resistor

Bourns CR0603-FX-2201ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477039
Surface Mount Resistors 2477039
Bourns CR0603-FX-2201ELF Resistor

Bourns CR0603-FX-2201ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-2201ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2201ELF
Chip Resistor - Surface Mount CR0603-FX-2201ELF
RES SMD 2.2K OHM 1% 1/10W 0603

RES SMD 2.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Bourns - 61J5366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Bourns
61J5366
Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Bourns 61J5366
RES, THICK FILM, 2K2, 1%, 0.1W, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Bourns - 84W7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Bourns
84W7237
Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Bourns 84W7237
RES, THICK FILM, 2K2, 1%, 0.1W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 118-CR0603-FX-2201ELFTR-ND 2477038 CR0603-FX-2201ELF 61J5366 84W7237
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details