220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 220 OHM 1% 1/10W 0603 Product overview: CR0603-FX-2200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2200ELF
RES SMD 220 OHM 1% 1/10W 0603
RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 220R, 1%, 0.1W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 220R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 118-CR0603-FX-2200ELFTR-ND | 7408842 | 52-CR0603-FX-2200ELF | CR0603-FX-2200ELF | 06X5129 | 12AC0498 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | SMD 220 OHM 10W Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Bourns | Res, 220R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603 | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms |