Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR0603-FX-2003ELF

Description
Win Source Part Number: 1228303-CR0603-FX-20 03ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CR0603-FX-2003-ELF; CR0603-FX-2003ELF.; CR0603FX2003ELF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-FX-2003ELFDKR ,CR0603-FX-2003ELFCT ,CR0603-FX-2003ELF-N D,CR0603-FX-2003ELFT R,CR0603FX2003ELF Base Product Number: CR0603
Request a Quote Datasheet
Description
Win Source Part Number: 1228303-CR0603-FX-20 03ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CR0603-FX-2003-ELF; CR0603-FX-2003ELF.; CR0603FX2003ELF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-FX-2003ELFDKR ,CR0603-FX-2003ELFCT ,CR0603-FX-2003ELF-N D,CR0603-FX-2003ELFT R,CR0603FX2003ELF Base Product Number: CR0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1228303-CR0603-FX-2003ELF
Resistors - Chip Resistor - Surface Mount 1228303-CR0603-FX-2003ELF
Win Source Part Number: 1228303-CR0603-FX-20 03ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0603 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CR0603-FX-2003-ELF; CR0603-FX-2003ELF.; CR0603FX2003ELF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR0603-FX-2003ELFDKR ,CR0603-FX-2003ELFCT ,CR0603-FX-2003ELF-N D,CR0603-FX-2003ELFT R,CR0603FX2003ELF Base Product Number: CR0603

Win Source Part Number: 1228303-CR0603-FX-2003ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0603
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CR0603-FX-2003-ELF; CR0603-FX-2003ELF.; CR0603FX2003ELF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR0603-FX-2003ELFDKR,CR0603-FX-2003ELFCT,CR0603-FX-2003ELF-ND,CR0603-FX-2003ELFTR,CR0603FX2003ELF
Base Product Number: CR0603

Buy Now Datasheet
SMD 10W Resistor - 52-CR0603-FX-2003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-2003ELF
SMD 10W Resistor 52-CR0603-FX-2003ELF
RES SMD 200K OHM 1% 1/10W 0603 Product overview: CR0603-FX-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2003ELF can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 1% 1/10W 0603 Product overview: CR0603-FX-2003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2003ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2003ELFCT-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2003ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2003ELFDKR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2003ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2003ELFTR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477035
Surface Mount Resistors 2477035
Bourns CR0603-FX-2003ELF Resistor

Bourns CR0603-FX-2003ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477037P
Surface Mount Resistors 2477037P
Bourns CR0603-FX-2003ELF Resistor

Bourns CR0603-FX-2003ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477037
Surface Mount Resistors 2477037
Bourns CR0603-FX-2003ELF Resistor

Bourns CR0603-FX-2003ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-2003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2003ELF
Chip Resistor - Surface Mount CR0603-FX-2003ELF
RES SMD 200K OHM 1% 1/10W 0603

RES SMD 200K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Bourns - 61J5361 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Bourns
61J5361
Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Bourns 61J5361
RES, THICK FILM, 200K, 1%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Bourns - 28X2973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Bourns
28X2973
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Bourns 28X2973
RES, THICK FILM, 200K, 1%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1228303-CR0603-FX-2003ELF 52-CR0603-FX-2003ELF CR0603-FX-2003ELFCT-ND 2477035 CR0603-FX-2003ELF 61J5361 28X2973
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 200K, 1%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers