Bourns, Inc. Surface Mount Resistors CR0603-FX-2002ELF

Description
Bourns CR0603-FX-2002ELF
Request a Quote Datasheet
Description
Bourns CR0603-FX-2002ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7408830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408830
Surface Mount Resistors 7408830
Bourns CR0603-FX-2002ELF

Bourns CR0603-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 7408830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408830P
Surface Mount Resistors 7408830P
Bourns CR0603-FX-2002ELF

Bourns CR0603-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 1674701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674701
Surface Mount Resistors 1674701
Bourns CR0603-FX-2002ELF

Bourns CR0603-FX-2002ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-2002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2002ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2002ELFDKR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2002ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2002ELFCT-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2002ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2002ELFTR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 1%, 0.1W, 0603; Resistance Bourns - 06X5126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.1W, 0603; Resistance Bourns
06X5126
Res, Thick Film, 20K, 1%, 0.1W, 0603; Resistance Bourns 06X5126
RES, THICK FILM, 20K, 1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8347
Res, 20K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8347
RES, 20K, 1%, 0.1W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5360
Res, 20Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5360
RES, 20KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 20KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-2002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2002ELF
Chip Resistor - Surface Mount CR0603-FX-2002ELF
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 7408830 7408830P CR0603-FX-2002ELFDKR-ND 06X5126 CR0603-FX-2002ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.1W, 0603; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details