Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-2000ELF

Description
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-2000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-2000ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-2000ELFTR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-2000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-2000ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-2000ELFDKR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-2000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-2000ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-2000ELFCT-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373601-CR0603-FX-2000ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373601-CR0603-FX-2000ELF
Resistors - Chip Resistor - Surface Mount 1373601-CR0603-FX-2000ELF
Win Source Part Number: 1373601-CR0603-FX-20 00ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0603 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CR0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 200 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373601-CR0603-FX-2000ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0603
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CR0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 630199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630199
Surface Mount Resistors 630199
Bourns CR0603-FX-2000ELF Resistor

Bourns CR0603-FX-2000ELF Resistor

Supplier's Site
SMD 200 OHM 10W Resistor - 52-CR0603-FX-2000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 10W Resistor
52-CR0603-FX-2000ELF
SMD 200 OHM 10W Resistor 52-CR0603-FX-2000ELF
RES SMD 200 OHM 1% 1/10W 0603 Product overview: CR0603-FX-2000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2000ELF can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 1/10W 0603 Product overview: CR0603-FX-2000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns - 38AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
38AC0798
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns 38AC0798
RES, 200R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 02J2064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
02J2064
Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 02J2064
RES, 200 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 200 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK7368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK7368
Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK7368
RES, 200 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 200 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2000ELF
Chip Resistor - Surface Mount CR0603-FX-2000ELF
RES SMD 200 OHM 1% 1/10W 0603

RES SMD 200 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 118-CR0603-FX-2000ELFTR-ND 1373601-CR0603-FX-2000ELF 630199 52-CR0603-FX-2000ELF 38AC0798 02J2064 CR0603-FX-2000ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors SMD 200 OHM 10W Resistor Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns Res, 200 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 200 ohms 200 ohms 0.0200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers