Bourns, Inc. Surface Mount Resistors CR0603-FX-1802ELF

Description
Thick Film Resistor 18K 0.1W 1% 0603
Request a Quote Datasheet
Description
Thick Film Resistor 18K 0.1W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9052738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052738
Surface Mount Resistors 9052738
Thick Film Resistor 18K 0.1W 1% 0603

Thick Film Resistor 18K 0.1W 1% 0603

Supplier's Site
Surface Mount Resistors - 458584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458584
Surface Mount Resistors 458584
Thick Film Resistor 18K 0.1W 1% 0603

Thick Film Resistor 18K 0.1W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 118-CR0603-FX-1802ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1802ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1802ELFDKR-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1802ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1802ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1802ELFTR-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1802ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1802ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1802ELFCT-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 18K, 1%, 0603, Thick Film; Resistor Case Style Bourns - 99AC3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0603, Thick Film; Resistor Case Style Bourns
99AC3906
Res, 18K, 1%, 0603, Thick Film; Resistor Case Style Bourns 99AC3906
RES, 18K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 18K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9052738 458584 118-CR0603-FX-1802ELFDKR-ND 99AC3906
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 18K, 1%, 0603, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 18000 ohms 18000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details