Bourns, Inc. Surface Mount Resistors CR0603-FX-1801ELF

Description
Bourns CR0603-FX-1801ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-FX-1801ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2477032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477032P
Surface Mount Resistors 2477032P
Bourns CR0603-FX-1801ELF Resistor

Bourns CR0603-FX-1801ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477032
Surface Mount Resistors 2477032
Bourns CR0603-FX-1801ELF Resistor

Bourns CR0603-FX-1801ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477031
Surface Mount Resistors 2477031
Bourns CR0603-FX-1801ELF Resistor

Bourns CR0603-FX-1801ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-1801ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1801ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1801ELFDKR-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1801ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1801ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1801ELFTR-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1801ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1801ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1801ELFCT-ND
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7659
Res, 1K8, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7659
RES, 1K8, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 1K8, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns - 34AK1369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns
34AK1369
Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns 34AK1369
RES, 1.8K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1.8K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns - 32K2254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns
32K2254
Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns 32K2254
RES, 1.8K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1.8K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2477032P CR0603-FX-1801ELFDKR-ND 67AC7659 34AK1369
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K8, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 1.8K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details