Bourns, Inc. Surface Mount Resistors CR0603-FX-1800ELF

Description
Bourns CR0603-FX-1800ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-FX-1800ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630198
Surface Mount Resistors 630198
Bourns CR0603-FX-1800ELF Resistor

Bourns CR0603-FX-1800ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-1800ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1800ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1800ELFTR-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1800ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1800ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1800ELFCT-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1800ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1800ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1800ELFDKR-ND
180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

180 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1800ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1800ELF
Chip Resistor - Surface Mount CR0603-FX-1800ELF
RES SMD 180 OHM 1% 1/10W 0603

RES SMD 180 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 180R, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7658
Res, 180R, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7658
RES, 180R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 180R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0603-FX-1800ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-1800ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-1800ELF
RES SMD 180 OHM 1% 1/10W 0603

RES SMD 180 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 630198 CR0603-FX-1800ELFTR-ND CR0603-FX-1800ELF 67AC7658 CR0603-FX-1800ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180R, 1%, 0603, Thick Film; Resistor Case Style Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0500 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers