Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-17R8ELF

Description
RES SMD 17.8 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 17.8 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-17R8ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-17R8ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-17R8ELFCT-ND
RES SMD 17.8 OHM 1% 1/10W 0603

RES SMD 17.8 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-17R8ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-17R8ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-17R8ELFDKR-ND
RES SMD 17.8 OHM 1% 1/10W 0603

RES SMD 17.8 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-17R8ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-17R8ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-17R8ELFTR-ND
17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

17.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,17.8Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,17.8Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2240
Resistor,ruthenium Oxide,17.8Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2240
Resistor,Ruthenium Oxide,17.8Ohms,50WV, 1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,17.8Ohms,50WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0603-FX-17R8ELFCT-ND 32K2240
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,17.8Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers