Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1693ELF

Description
RES SMD 169K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 169K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-1693ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1693ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1693ELFCT-ND
RES SMD 169K OHM 1% 1/10W 0603

RES SMD 169K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1693ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1693ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1693ELFTR-ND
169 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

169 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1693ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1693ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1693ELFDKR-ND
RES SMD 169K OHM 1% 1/10W 0603

RES SMD 169K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors 169K 1% 1/10W - 103-CR0603-FX-1693ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 169K 1% 1/10W
103-CR0603-FX-1693ELF
Thick Film Resistors 169K 1% 1/10W 103-CR0603-FX-1693ELF
Thick Film Resistors 169K 1% 1/10W

Thick Film Resistors 169K 1% 1/10W

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 118-CR0603-FX-1693ELFCT-ND 103-CR0603-FX-1693ELF
Product Name Chip Resistor - Surface Mount Thick Film Resistors 169K 1% 1/10W
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers