Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1623ELF

Description
RES SMD 162K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 162K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-1623ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1623ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1623ELFCT-ND
RES SMD 162K OHM 1% 1/10W 0603

RES SMD 162K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1623ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1623ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1623ELFTR-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1623ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1623ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1623ELFDKR-ND
RES SMD 162K OHM 1% 1/10W 0603

RES SMD 162K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistor,ruthenium Oxide,162Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns - 32K2233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,162Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
32K2233
Resistor,ruthenium Oxide,162Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns 32K2233
Resistor,Ruthenium Oxide,162KOhms,50WV, 1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,162KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0603-FX-1623ELFCT-ND 32K2233
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,162Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details