Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1431ELF

Description
RES SMD 1.43K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 1.43K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-1431ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1431ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1431ELFCT-ND
RES SMD 1.43K OHM 1% 1/10W 0603

RES SMD 1.43K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1431ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1431ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1431ELFTR-ND
1.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1431ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1431ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1431ELFDKR-ND
RES SMD 1.43K OHM 1% 1/10W 0603

RES SMD 1.43K OHM 1% 1/10W 0603

Buy Now Datasheet
Res 0603 1K43 1% 100Mw Tc100 Bourns - 79AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Res 0603 1K43 1% 100Mw Tc100 Bourns
79AH0578
Res 0603 1K43 1% 100Mw Tc100 Bourns 79AH0578
RES 0603 1K43 1% 100MW TC100

RES 0603 1K43 1% 100MW TC100

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0603-FX-1431ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0603-FX-1431ELF
Resistors - Chip Resistor - Surface Mount CR0603-FX-1431ELF
RES SMD 1.43K OHM 1% 1/10W 0603

RES SMD 1.43K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 118-CR0603-FX-1431ELFCT-ND 79AH0578 CR0603-FX-1431ELF
Product Name Chip Resistor - Surface Mount Res 0603 1K43 1% 100Mw Tc100 Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details