Bourns, Inc. SMD 140 OHM 10W Resistor CR0603-FX-1400ELF

Description
RES SMD 140 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1400ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1400ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 140 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1400ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1400ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 140 OHM 10W Resistor - 52-CR0603-FX-1400ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140 OHM 10W Resistor
52-CR0603-FX-1400ELF
SMD 140 OHM 10W Resistor 52-CR0603-FX-1400ELF
RES SMD 140 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1400ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1400ELF can be used for catalog matching and distributor lookup.

RES SMD 140 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1400ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1400ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373811-CR0603-FX-1400ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373811-CR0603-FX-1400ELF
Resistors - Chip Resistor - Surface Mount 1373811-CR0603-FX-1400ELF
Win Source Part Number: 1373811-CR0603-FX-14 00ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0603 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CR0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 140 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373811-CR0603-FX-1400ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0603
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CR0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 140 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1400ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1400ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1400ELFDKR-ND
RES SMD 140 OHM 1% 1/10W 0603

RES SMD 140 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1400ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1400ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1400ELFTR-ND
140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

140 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1400ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1400ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1400ELFCT-ND
RES SMD 140 OHM 1% 1/10W 0603

RES SMD 140 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1400ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1400ELF
Chip Resistor - Surface Mount CR0603-FX-1400ELF
RES SMD 140 OHM 1% 1/10W 0603

RES SMD 140 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-FX-1400ELF 1373811-CR0603-FX-1400ELF 118-CR0603-FX-1400ELFDKR-ND CR0603-FX-1400ELF
Product Name SMD 140 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 140 ohms 140 ohms 140 ohms 140 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details