Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1301ELF

Description
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-1301ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1301ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1301ELFTR-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1301ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1301ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1301ELFCT-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1301ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1301ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1301ELFDKR-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K3, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7649
Res, 1K3, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7649
RES, 1K3, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.3kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 1K3, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.3kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns - 34AK1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns
34AK1363
Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns 34AK1363
RES, 1.3K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1.3K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns - 32K2193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns
32K2193
Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns 32K2193
RES, 1.3K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1.3K, 0.1W, 1%, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0603-FX-1301ELFTR-ND 67AC7649 34AK1363
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 1.3K, 0.1W, 1%, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details