Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1212ELF

Description
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-1212ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1212ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1212ELFCT-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1212ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1212ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1212ELFDKR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1212ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1212ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1212ELFTR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12K1, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7646
Res, 12K1, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7646
RES, 12K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 12K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8344
Res, 12K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8344
RES, 12K1, 1%, 0.1W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K1, 1%, 0.1W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5342
Res, 12.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5342
RES, 12.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 12.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CR0603-FX-1212ELFCT-ND 67AC7646 33AK8344 61J5342
Product Name Chip Resistor - Surface Mount Res, 12K1, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 12K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 12.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers