Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1203ELF

Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-1203ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1203ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1203ELFTR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1203ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1203ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1203ELFDKR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1203ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1203ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1203ELFCT-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630196
Surface Mount Resistors 630196
Bourns CR0603-FX-1203ELF Resistor

Bourns CR0603-FX-1203ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-1203ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1203ELF
Chip Resistor - Surface Mount CR0603-FX-1203ELF
RES SMD 120K OHM 1% 1/10W 0603

RES SMD 120K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 120K, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7643
Res, 120K, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7643
RES, 120K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CR0603-FX-1203ELFTR-ND 630196 CR0603-FX-1203ELF 67AC7643
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 120K, 1%, 0603, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details