Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1202ELF

Description
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-1202ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1202ELFCT-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1202ELFCT-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1202ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1202ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1202ELFDKR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603-FX-1202ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1202ELFTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1202ELFTR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477022
Surface Mount Resistors 2477022
Bourns CR0603-FX-1202ELF Resistor

Bourns CR0603-FX-1202ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477022P
Surface Mount Resistors 2477022P
Bourns CR0603-FX-1202ELF Resistor

Bourns CR0603-FX-1202ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477021
Surface Mount Resistors 2477021
Bourns CR0603-FX-1202ELF Resistor

Bourns CR0603-FX-1202ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-1202ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1202ELF
Chip Resistor - Surface Mount CR0603-FX-1202ELF
RES SMD 12K OHM 1% 1/10W 0603

RES SMD 12K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Bourns - 32K2180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Bourns
32K2180
Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Bourns 32K2180
RES, THICK FILM, 12K, 1%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Bourns - 28X2968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Bourns
28X2968
Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Bourns 28X2968
RES, THICK FILM, 12K, 1%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0603 12K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel - 103-CR0603-FX-1202ELF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 12K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
103-CR0603-FX-1202ELF
Res Thick Film 0603 12K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel 103-CR0603-FX-1202ELF
Res Thick Film 0603 12K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel

Res Thick Film 0603 12K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 118-CR0603-FX-1202ELFCT-ND 2477022 CR0603-FX-1202ELF 32K2180 28X2968 103-CR0603-FX-1202ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 12K, 1%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 12K, 1%, 0.1W, 0603, Reel; Resistance Bourns Res Thick Film 0603 12K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers