Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1102ELF

Description
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-1102ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1102ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1102ELFDKR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1102ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1102ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1102ELFTR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1102ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1102ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1102ELFCT-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 11K, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7641
Res, 11K, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7641
RES, 11K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 11K, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2166
Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2166
RES, 11KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 11KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK7365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK7365
Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK7365
RES, 11KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 11KOHM, 1%, 0.1W, THICK FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0603-FX-1102ELFDKR-ND 67AC7641 32K2166
Product Name Chip Resistor - Surface Mount Res, 11K, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 11Kohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details