Bourns, Inc. SMD 10W Resistor CR0603-FX-1003ELF

Description
RES SMD 100K OHM 1% 1/10W 0603 Product overview: CR0603-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1003ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100K OHM 1% 1/10W 0603 Product overview: CR0603-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1003ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-CR0603-FX-1003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-1003ELF
SMD 10W Resistor 52-CR0603-FX-1003ELF
RES SMD 100K OHM 1% 1/10W 0603 Product overview: CR0603-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1003ELF can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 1% 1/10W 0603 Product overview: CR0603-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1003ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1003ELFTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1003ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1003ELFCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1003ELFDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7408802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408802
Surface Mount Resistors 7408802
Bourns CR0603-FX-1003ELF

Bourns CR0603-FX-1003ELF

Supplier's Site
Surface Mount Resistors - 7408811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408811
Surface Mount Resistors 7408811
Bourns CR0603-FX-1003ELF

Bourns CR0603-FX-1003ELF

Supplier's Site
Surface Mount Resistors - 1674698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674698
Surface Mount Resistors 1674698
Bourns CR0603-FX-1003ELF

Bourns CR0603-FX-1003ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-1003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1003ELF
Chip Resistor - Surface Mount CR0603-FX-1003ELF
RES SMD 100K OHM 1% 1/10W 0603

RES SMD 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Bourns - 61J5337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Bourns
61J5337
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Bourns 61J5337
RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 63T5087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
63T5087
Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 63T5087
Surface Mount Thick Film Resistor, CR Series, 100 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 100 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Bourns - 84W7235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Bourns
84W7235
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Bourns 84W7235
RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns - 12AC0495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
12AC0495
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns 12AC0495
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 52-CR0603-FX-1003ELF CR0603-FX-1003ELFTR-ND 7408802 CR0603-FX-1003ELF 61J5337 63T5087 84W7235 12AC0495
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 100 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Bourns Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data