Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1002EAS

Description
10 kOhms ±1% 0.01W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.01W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603-FX-1002EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603-FX-1002EASTR-ND
Chip Resistor - Surface Mount 118-CR0603-FX-1002EASTR-ND
10 kOhms ±1% 0.01W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film

10 kOhms ±1% 0.01W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns - 17AC6650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
17AC6650
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns 17AC6650
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CR0603-AS Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CR0603-AS Series; Voltage Rating:100V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0603-FX-1002EASTR-ND 17AC6650
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details