Bourns, Inc. SMD 100 OHM 10W Resistor CR0603-FX-1000ELF

Description
RES SMD 100 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1000ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1000ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 OHM 10W Resistor - 52-CR0603-FX-1000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 10W Resistor
52-CR0603-FX-1000ELF
SMD 100 OHM 10W Resistor 52-CR0603-FX-1000ELF
RES SMD 100 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1000ELF can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 1/10W 0603 Product overview: CR0603-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-1000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7408798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408798
Surface Mount Resistors 7408798
Bourns CR0603-FX-1000ELF

Bourns CR0603-FX-1000ELF

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR0603-FX-1000ELF
915738-CR0603-FX-1000ELF
Chip Resistor - Surface Mount - CR0603-FX-1000ELF 915738-CR0603-FX-1000ELF
Manufacturer: Bourns Inc. Win Source Part Number: 915738-CR0603-FX-100 0ELF Series: CR0603 Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CR0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603FX1000ELF, CR0603-FX-1000ELFCT, CR0603-FX-1000ELFTR, CR0603-FX-1000ELFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 915738-CR0603-FX-1000ELF
Series: CR0603
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CR0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0603FX1000ELF, CR0603-FX-1000ELFCT, CR0603-FX-1000ELFTR, CR0603-FX-1000ELFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1000ELFDKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1000ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1000ELFCT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1000ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1000ELFTR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Bourns - 02J1979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Bourns
02J1979
Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Bourns 02J1979
RES, THICK FILM, 100R, 1%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Bourns - 84W7231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Bourns
84W7231
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Bourns 84W7231
RES, THICK FILM, 100R, 1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-1000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1000ELF
Chip Resistor - Surface Mount CR0603-FX-1000ELF
RES SMD 100 OHM 1% 1/10W 0603

RES SMD 100 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-FX-1000ELF 7408798 915738-CR0603-FX-1000ELF CR0603-FX-1000ELFDKR-ND 02J1979 84W7231 CR0603-FX-1000ELF
Product Name SMD 100 OHM 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - CR0603-FX-1000ELF Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details