The Bourns 100-ohm thick film resistor (part number 68AH8709) features a resistance tolerance of ±5% and a power rating of 0.063 watts at 70°C. It is housed in a compact 0402 package, making it suitable for applications where space is a constraint. The resistor operates effectively within an ambient temperature range of -55°C to +155°C and is compliant with RoHS and AEC-Q200 standards, indicating its suitability for automotive applications. The maximum working voltage is rated at 50 volts, with a maximum overload voltage of 100 volts. This resistor is designed for general-purpose use and is halogen-free, aligning with environmental regulations.
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 100 OHM 5% 1/16W 0402
RES, 100R, 5%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES, 100R, 5%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CR0402AJW-101GLFCT-ND | 2121174 | 65AH0276 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 100R, 5%, 0.063W, 0402, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |