620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
620 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 620 OHM 5% 1/16W 0402
Res Thick Film 0402 620 Ohm 5% 1/16W 200ppm/C Molded SMD SMD Paper Tape on Plastic Reel
RES SMD 620 OHM 5% 1/16W 0402
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CR0402-JW-621GLFTR-ND | CR0402-JW-621GLF | 103-CR0402-JW-621GLF | CR0402-JW-621GLF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res Thick Film 0402 620 Ohm 5% 1/16W 200ppm/C Molded SMD SMD Paper Tape on Plastic Reel | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 620 ohms | 620 ohms | 620 ohms | 620 ohms |