Bourns, Inc. Surface Mount Resistors CR0402-JW-100GLF

Description
Bourns CR0402-JW-100GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-JW-100GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630433
Surface Mount Resistors 630433
Bourns CR0402-JW-100GLF Resistor

Bourns CR0402-JW-100GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-JW-100GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-JW-100GLFTR-ND
Chip Resistor - Surface Mount CR0402-JW-100GLFTR-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-JW-100GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-JW-100GLFCT-ND
Chip Resistor - Surface Mount CR0402-JW-100GLFCT-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-JW-100GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-JW-100GLFDKR-ND
Chip Resistor - Surface Mount CR0402-JW-100GLFDKR-ND
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Bourns
67AC7631
Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Bourns 67AC7631
RES, 10R, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns - 33AK7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns
33AK7359
Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns 33AK7359
RES, 10R, 5%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 5%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns - 02J1957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns
02J1957
Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns 02J1957
RES, 10R, 5%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 5%, 0.063W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 630433 CR0402-JW-100GLFTR-ND 67AC7631 33AK7359
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10R, 5%, 0402, Thick Film; Resistor Case Style Bourns Res, 10R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0500 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details