Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-7150GLF

Description
RES SMD 715 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 715 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-7150GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-7150GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-7150GLFCT-ND
RES SMD 715 OHM 1% 1/16W 0402

RES SMD 715 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-7150GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-7150GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-7150GLFTR-ND
715 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

715 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 32K2074 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32K2074
Chip Resistors Rohs Compliant Bourns 32K2074
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0402-FX-7150GLFCT-ND 32K2074
Product Name Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details