RES SMD 68.1 OHM 1% 1/16W 0402
RES SMD 68.1 OHM 1% 1/16W 0402
68.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
CHIP RESISTORS ROHS COMPLIANT: YES
RES SMD 68.1 OHM 1% 1/16W 0402
RES SMD 68.1 OHM 1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 118-CR0402-FX-68R1GLFDKR-ND | 32K2063 | CR0402-FX-68R1GLF | CR0402-FX-68R1GLF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistors Rohs Compliant Bourns | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | ||
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |