6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
6.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Bourns CR0402-FX-6491GLF Resistor
RES, 6.49K, 1%, 0.063W, THICK FILM, 0402; Resistance:6.49kohm;
RES, 6.49K, 1%, 0.063W, THICK FILM, 0402; Resistance:6.49kohm;
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CR0402-FX-6491GLFDKR-ND | 630414 | 16M5522 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 6.49K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |