Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-5601GLF

Description
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-5601GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-5601GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-5601GLFTR-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-5601GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-5601GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-5601GLFDKR-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-5601GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-5601GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-5601GLFCT-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630355
Surface Mount Resistors 630355
Bourns CR0402-FX-5601GLF Resistor

Bourns CR0402-FX-5601GLF Resistor

Supplier's Site
Res, 5K6, 1%, 0402, Thick Film; Resistor Case Style Bourns - 67AC7628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0402, Thick Film; Resistor Case Style Bourns
67AC7628
Res, 5K6, 1%, 0402, Thick Film; Resistor Case Style Bourns 67AC7628
RES, 5K6, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 5K6, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0402-FX-5601GLFTR-ND 630355 67AC7628
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 5K6, 1%, 0402, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details