Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-5110GLF

Description
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-5110GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-5110GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-5110GLFTR-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-5110GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-5110GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-5110GLFCT-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-5110GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-5110GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-5110GLFDKR-ND
511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

511 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-5110GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-5110GLF
Chip Resistor - Surface Mount CR0402-FX-5110GLF
RES SMD 511 OHM 1% 1/16W 0402

RES SMD 511 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 43K0637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
43K0637
Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 43K0637
RES, 511R, 1%, 0.063W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 511R, 1%, 0.063W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1334
Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1334
RES, 511R, 1%, 0.063W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 511R, 1%, 0.063W, THICK FILM, 0402; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CR0402-FX-5110GLFTR-ND CR0402-FX-5110GLF 43K0637
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 511R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details